EN
  • EN
  • DE
RSS

Blog

TDK Corporation (Tokyo Stock Exchange: 6762) Introduced CeraLink FA type capacitors with modular flexible assembly technology to further expand the lineup of proven CeraLinkTM capacitors. The new type of capacitor has a space-saving design with two, three or even ten identical capacitors connected in parallel on the same terminal to increase the capacitance.
STMicroelectronics' two new microcontroller product lines enhance the energy efficiency, functional integration and design flexibility of the STM32F4 basic product line high-end products to meet the technical requirements of high-performance embedded design. These STM32's latest microcontrollers operate at temperatures up to 125 ° C [1], featuring always-on sensors and general industrial equipment, providing a robust, reliable and cost-effective system upgrade for STM32F1 applications [2].
Linear introduces the LTC3897, a multiphase synchronous boost DC/DC controller with an input surge suppressor and an ideal diode controller. The boost controller drives two N-channel power MOSFET stages out of phase to reduce input and output capacitor requirements, allowing the use of inductors that are smaller than comparable single-phase solutions.
Intersil Corporation (Nasdaq: ISIL) announced the launch of the 3.6V single-cell battery charger, the ISL78693, which extends the life of lithium iron phosphate (LiFePO4) batteries used in automotive automatic emergency call (eCall) systems.
elexis announced a chipset, evaluation and development kit that simplifies and accelerates the implementation of robust time-of-flight (ToF) 3D vision solutions for the most challenging environments.
Linear introduces the multi-cell battery monitor LTC2944, which can be used to directly measure 3.6V to 60V battery packs. Level shifting circuitry is absolutely not required on the power and measurement pins to connect multiple battery voltages, thus minimizing total current consumption while maintaining measurement accuracy.
Linear introduces the LTC4279, a single-port Power over Ethernet (PoE) controller for power-supply devices (PSE) that delivers up to 123W for applications requiring high power through CAT-5e cables. The need for higher power delivery comes from a wide range of applications, including LTE picocells, LED signage, security surveillance systems, home automation and machine vision systems.
Linear Technology Corporation introduces the LTC5566, a new wideband, high dynamic range dual-channel mixer that integrates a programmable variable gain IF amplifier. This dual-channel mixer is optimized for a wide 300MHz to 6GHz input frequency range and is widely characterized in the new 3.6GHz and 4.5GHz 5G bands and the 4G band that has been in use for a long time.
Linear introduces the LTC4279, a single-port Power over Ethernet (PoE) controller for power-supply devices (PSE) that delivers up to 123W for applications requiring high power through CAT-5e cables. The need for higher power delivery comes from a wide range of applications, including LTE picocells, LED signage, security surveillance systems, home automation and machine vision systems.
Linear introduces the LT8315, a high voltage monolithic flyback regulator that simplifies the design of isolated DC/DC converters. The device samples the reflected isolated output voltage across the third winding on the power transformer, eliminating the need for an optical isolator or the LT1431.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess