Search
Filters

1.5SMC11CA-E3/57T

Part No : 1.5SMC11CA-E3/57T
Manufacturer : Vishay
Catalog : TVS - Diodes
Description : TVS DIODE 9.4VWM 15.6VC DO214AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 100,010 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 9.4V
Minimum Breakdown Voltage 10.5V
Max Clamping Voltage 15.6V
Peak Pulse Current(Ippm) 96.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1000575-1.5SMC11CA-E3/57T
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient
The 1.5SMC11CA-E3/57T ,from Vishay, is a 1500W (1.5kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1.5SMC11CA-E3/57T is 9.4V volts. The minimum breakdown voltage is given for 10.5V. It can support the clamping voltage and peak pulse current of up to 15.6V and 96.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 9.4V
Minimum Breakdown Voltage 10.5V
Max Clamping Voltage 15.6V
Peak Pulse Current(Ippm) 96.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1000575-1.5SMC11CA-E3/57T
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1.5SMC11CA-E3/57T
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
1.5SMC11CA-E3/57T Price

1.5SMC11CA-E3/57T Datasheet
1.5SMC11CA-E3/57T Application

1.5SMC11CA-E3/57T Replacement
1.5SMC11CA-E3/57T Pdf

1.5SMC11CA-E3/57T Pinout
1.5SMC11CA-E3/57T Image

1.5SMC11CA-E3/57T Picture
1.5SMC11CA-E3/57T In Stock

1.5SMC11CA-E3/57T Distributor
1.5SMC11CA-E3/57T TVS - Diodes

Image
Mfr.Part No
Description
Stock
Wideband, > 40dB Gain Adjust Range, Linear in V/V VARIABLE GAIN AMPLIFIER | IC OPAMP VGA 1 CIRCUIT 10VSSOP
TRANS PNP 140V 3A SOT-89
10
FRD - Low Forward Voltage Drop
169
Audio/video switch matrix
10
MOSFET N/P-CH 20V SOT563
200
IC QUAD PWR DIST SWITCH 16SOIC
212
IC AMP PREC CS BIDIR 50V SOT23-6
300
MOSFET N-CH 20V 2.9A SC70-6
1920
N-channel enhancement mode field-effect transistor
36

Top Sellers