Search
Filters

1.5SMC170CA-E3/57T

TVS DIODE 145VWM 234VC DO214AB
Manufacturer: Vishay
rohs
Availability: 100,000 In Stock
The 1.5SMC170CA-E3/57T ,from Vishay, is a 1500W (1.5kW) Zener diodes, package in a DO-214AB (SMCJ) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -65°C to 150°C (TJ) temperature range. The rate stand-off voltage for the 1.5SMC170CA-E3/57T is 145V volts. The minimum breakdown voltage is given for 162V. It can support the clamping voltage and peak pulse current of up to 234V and 6.4A , respectively.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 145V
Minimum Breakdown Voltage 162V
Max Clamping Voltage 234V
Peak Pulse Current(Ippm) 6.4A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1000601-1.5SMC170CA-E3/57T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 145V
Minimum Breakdown Voltage 162V
Max Clamping Voltage 234V
Peak Pulse Current(Ippm) 6.4A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1000601-1.5SMC170CA-E3/57T
1.5SMC170CA-E3/57T Price

1.5SMC170CA-E3/57T Datasheet
1.5SMC170CA-E3/57T Application

1.5SMC170CA-E3/57T Replacement
1.5SMC170CA-E3/57T Pdf

1.5SMC170CA-E3/57T Pinout
1.5SMC170CA-E3/57T Image

1.5SMC170CA-E3/57T Picture
1.5SMC170CA-E3/57T In Stock

1.5SMC170CA-E3/57T Distributor
1.5SMC170CA-E3/57T TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK SOT23-5
2720
IC SWITCH PWR LOSIDE TO252-5
5000
OPTOISOLATOR 5KV TRANS 4DIP
40939
IC OPAMP GP 1.2MHZ RRO 14SOIC
13944
IC OPAMP GP 5.6MHZ RRO 14TSSOP
62
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
8121