The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

1.5SMC39CA

Part No 1.5SMC39CA
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 53.9VC DO214AB
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
Pricing & Ordering $0.041 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
850+
$0.0590
$50.150
2,085+
$0.0480
$100.080
3,195+
$0.0470
$150.165
4,445+
$0.0450
$200.025
5,685+
$0.0440
$250.140
7,695+
$0.0390
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100,000 pieces
MOQ: 850 pcs
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
Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 33.3V
Minimum Breakdown Voltage 37.1V
Max Clamping Voltage 53.9V
Peak Pulse Current(Ippm) 28.2A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB, (SMC)
Win Source Part Number 1000649-1.5SMC39CA
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Sufficient

Description

The 1.5SMC39CA is a zener diode manufactured by Bourns Inc. With a Win Source Part Number of 1000649, this diode is part of a series of circuit protection devices designed to protect electronic devices from voltage spikes and surges. The 1.5SMC39CA has a stand-off voltage of 33.3V and a minimum breakdown voltage of 37.1V. This diode is designed to operate at a temperature range of -55°C to 150°C and has a power dissipation of 1500W. The 1.5SMC39CA is a reliable and efficient circuit protection device that offers exceptional performance and reliability.