Search
Filters

157-00402

Part No : 157-00402
Manufacturer : HellermannTyton
Catalog : Cable Ties and Cable Lacing
Description : WDE TIE W/1/4" STD 120LB 15.7"
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 288,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101791-157-00402
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Quantity per package 300
The 157-00402 is defined as Cable Ties and Cable Lacing ,included in Cables,Wires - Management group. The designer and manufactured of 157-00402 is HellermannTyton. It is available in WIN SOURCE PHI warehouse. The storage code of 157-00402 is 518587. More detailed data for 157-00402, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101791-157-00402
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
Quantity per package 300
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 157-00402
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
157-00402 Price

157-00402 Datasheet
157-00402 Application

157-00402 Replacement
157-00402 Pdf

157-00402 Pinout
157-00402 Image

157-00402 Picture
157-00402 In Stock

157-00402 Distributor
157-00402 Cable Ties and Cable Lacing

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 2A 4-UPAK
1150
IC MULTIPLEXER TRIPLE 2X1 16QSOP
2
6-PIN DIP, 0.1 ohm LOW ON-STATE RESISTANCE 1.8 A CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
5
IC FPD-LINK 3.3V 24B TX 56-TSSOP
2
VARISTOR 100V 6.5KA DISC 20MM
2555

Top Sellers