Search
Filters

157-00405

Part No : 157-00405
Manufacturer : HellermannTyton
Catalog : Cable Ties and Cable Lacing
Description : WDE TIE W/3/8" STD 120LB 15.7"
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 270,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101808-157-00405
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Quantity per package 300
The 157-00405 is defined as Cable Ties and Cable Lacing ,included in Cables,Wires - Management group. The designer and manufactured of 157-00405 is HellermannTyton. It is available in WIN SOURCE PHI warehouse. The storage code of 157-00405 is 518605. More detailed data for 157-00405, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101808-157-00405
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Quantity per package 300
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 157-00405
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
157-00405 Price

157-00405 Datasheet
157-00405 Application

157-00405 Replacement
157-00405 Pdf

157-00405 Pinout
157-00405 Image

157-00405 Picture
157-00405 In Stock

157-00405 Distributor
157-00405 Cable Ties and Cable Lacing

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 50V 3A DPAK / SWITCHMODE™ Power Rectifirers DPAK Surface Mount Package
443
Ceramic, Commercial-(CxxxxC), 4.7 uF, 10%, 25 V, 0805, X5R, SMD, MLCC, Temperature Stable, Class II
29
IC REG LDO 1.8V 0.1A SOT89
91
IC DAC 12BIT V-OUT 16QSOP
130
SCHOTTKY BARRIER DIODE
242
SILICON PLANAR ZENER DIODES
4800
IC OPAMP VFB 32MHZ RRO 14HTSSOP
2096

Top Sellers