Search
Filters

1N4148WSF-7

DIODE GEN PURP 100V 250MA SOD323
Manufacturer: Diodes Incorporated
rohs
Availability: 924,000 In Stock
The Diodes Incorporated 1N4148WSF-7 is a Standard diodes, encapsulated in SOD-323F Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1.25V @ 150mA, separately. The highest operating temperature of the 1N4148WSF-7 is -65°C to 150°C. It can deliver 250mA average rectified current and 500nA @ 80V reverse leakage current.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002097-1N4148WSF-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction -65°C to 150°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1002097-1N4148WSF-7
1N4148WSF-7 Price

1N4148WSF-7 Datasheet
1N4148WSF-7 Application

1N4148WSF-7 Replacement
1N4148WSF-7 Pdf

1N4148WSF-7 Pinout
1N4148WSF-7 Image

1N4148WSF-7 Picture
1N4148WSF-7 In Stock

1N4148WSF-7 Distributor
1N4148WSF-7 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 40V 9A 8SOP
3139
Bipolar PNP Device in a Hermetically sealed TO18
6
MOSFET N-CH 30V 16A POWER33
166
IC FLASH 128MBIT 90NS 56TSOP
46