Search
Filters

1N5373BRLG

Part No :
1N5373BRLG
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 68V 5W AXIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,806 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 44 Ohm
Current - Reverse Leakage @ Vr 500nA @ 51.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002274-1N5373BRLG
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
The 1N5373BRLG,manufactured by ON Semiconductor, is available in a Axial Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 68V zener voltage, ±5% tolerance, 1.2V @ 1A forward voltage, 500nA @ 51.7V reverse leakage current, 44 Ohm maximum ZZT,up to 5W power power dissipation,specified over the temperature range of -65°C to 200°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 68V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 44 Ohm
Current - Reverse Leakage @ Vr 500nA @ 51.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002274-1N5373BRLG
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1N5373BRLG
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
1N5373BRLG Price

1N5373BRLG Datasheet
1N5373BRLG Application

1N5373BRLG Replacement
1N5373BRLG Pdf

1N5373BRLG Pinout
1N5373BRLG Image

1N5373BRLG Picture
1N5373BRLG In Stock

1N5373BRLG Distributor
1N5373BRLG Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
Standard low Power high Performance Microcontroller / IC MCU 16BIT 128KB FLASH 64LQFP
32
IC REG LDO 1.5V 0.3A TSOT23-5
2000
TRIGGER DIODES
12000
IC REG BUCK ADJ 0.15A 8WSON
1
DIODE, SCHOTTKY, STANDARD, 1A, 2
23600

Top Sellers