Search
Filters

44UD30-08-2-AJN

Part No :
44UD30-08-2-AJN
Manufacturer :
Catalog :
Rotary Switches
Description :
SWITCH ROTARY 2-6POS 1A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 85,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 2 to 6
Index Stops Adjustable
Number of Decks 8
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating 1A (AC)
Voltage Rating - AC 125V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 11.10mm
Angle of Throw 30°
Mounting Panel Mount
Termination Style Solder Lug
Depth Behind Panel 93.90mm
Operating Force, Torque 8 to 115 in-oz
Win Source Part Number 1116228-44UD30-08-2-AJN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
The 44UD30-08-2-AJN is defined as Rotary Switches ,included in Switches group. The designer and manufactured of 44UD30-08-2-AJN is Grayhill Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of 44UD30-08-2-AJN is 533390. More detailed data for 44UD30-08-2-AJN, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer Grayhill Inc.
Status Active
Number of Positions 2 to 6
Index Stops Adjustable
Number of Decks 8
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating 1A (AC)
Voltage Rating - AC 125V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 11.10mm
Angle of Throw 30°
Mounting Panel Mount
Termination Style Solder Lug
Depth Behind Panel 93.90mm
Operating Force, Torque 8 to 115 in-oz
Win Source Part Number 1116228-44UD30-08-2-AJN
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 44UD30-08-2-AJN
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
44UD30-08-2-AJN Price

44UD30-08-2-AJN Datasheet
44UD30-08-2-AJN Application

44UD30-08-2-AJN Replacement
44UD30-08-2-AJN Pdf

44UD30-08-2-AJN Pinout
44UD30-08-2-AJN Image

44UD30-08-2-AJN Picture
44UD30-08-2-AJN In Stock

44UD30-08-2-AJN Distributor
44UD30-08-2-AJN Rotary Switches

Image
Mfr.Part No
Description
Stock
LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
11
Ultra-Low Resistance Dual SPDT Analog Switch
5
IC MCU 16BIT ROMLESS 100TQFP
56
RELAY SSR SPST 120MA 6-SOP
79
Silicon NPN Epitaxial Type (PCT process) (Bias Resistor built-in Transistor)
6800
DC/DC LOW IQ BUCK
7500

Top Sellers