Search
Filters

74LVC1G66GW,125

Part No :
74LVC1G66GW,125
Manufacturer :
Catalog :
Interface - Analog Switches,Multiplexers,Demultiplexers
Description :
IC SWITCH SPST 5TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 377,927 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.2ns, 5ns
-3db Bandwidth 500MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 5μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSSOP
Win Source Part Number 1009303-74LVC1G66GW,125
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient

The 74LVC1G66GW,125 device is a SPST - NO IC SWITCH, manufactured by Nexperia USA Inc., housed in a 5-TSSOP Reel - TR packing. It designed for 1.65 V to 5.5 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 5μA max. The operating temperature range is -40°C to 125°C (TA) ,with 6.5pF channel capacitance(CS off, CD off).

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 4.2ns, 5ns
-3db Bandwidth 500MHz
Charge Injection 7.5pC
Channel Capacitance(CS off, CD off) 6.5pF
Max Leakage Current (IS off) 5μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSSOP
Win Source Part Number 1009303-74LVC1G66GW,125
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LVC1G66GW,125
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
74LVC1G66GW,125 Price

74LVC1G66GW,125 Datasheet
74LVC1G66GW,125 Application

74LVC1G66GW,125 Replacement
74LVC1G66GW,125 Pdf

74LVC1G66GW,125 Pinout
74LVC1G66GW,125 Image

74LVC1G66GW,125 Picture
74LVC1G66GW,125 In Stock

74LVC1G66GW,125 Distributor
74LVC1G66GW,125 Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC MPU SITARA 600MHZ 491NFBGA / MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 491-Pin BGA Tray
45
IC MOTOR DRIVER ON/OFF 8SOP
1000
Super Fast Recovery Rectifiers(200V 3A)
2904
Silicon Epitaxial Planar Z-Diodes
3900

Top Sellers