Search
Filters

7530A1317-0

Part No : 7530A1317-0
Manufacturer : TE Connectivity
Catalog : Cables, Wires Coaxial Cables (RF)
Description : CABLE COAXIAL 30AWG 5000'
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,010,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Status Active
Cable Type Coaxial
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Jacket (Insulation) Material Thermorad O
Jacket (Insulation) Diameter 0.090" (2.29mm)
Shield Type Braid
Impedance 75 Ohm
Length 5000' (1524m)
Jacket Color Black
Conductor Material Steel, Copper Covered, Tin Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.053" (1.35mm)
Shield Material Copper, Tinned
Shield Coverage 90%
VoP, Velocity of Propagation 74
Win Source Part Number 1010984-7530A1317-0
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
The 7530A1317-0 is defined as Cables, Wires Coaxial Cables (RF) ,included in Cables, Wires group. The designer and manufactured of 7530A1317-0 is TE Connectivity. It is available in WIN SOURCE PHI warehouse. The storage code of 7530A1317-0 is 425379. More detailed data for 7530A1317-0, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Status Active
Cable Type Coaxial
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Jacket (Insulation) Material Thermorad O
Jacket (Insulation) Diameter 0.090" (2.29mm)
Shield Type Braid
Impedance 75 Ohm
Length 5000' (1524m)
Jacket Color Black
Conductor Material Steel, Copper Covered, Tin Coated
Dielectric Material Polyethylene (PE)
Dielectric Diameter 0.053" (1.35mm)
Shield Material Copper, Tinned
Shield Coverage 90%
VoP, Velocity of Propagation 74
Win Source Part Number 1010984-7530A1317-0
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 7530A1317-0
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
7530A1317-0 Price

7530A1317-0 Datasheet
7530A1317-0 Application

7530A1317-0 Replacement
7530A1317-0 Pdf

7530A1317-0 Pinout
7530A1317-0 Image

7530A1317-0 Picture
7530A1317-0 In Stock

7530A1317-0 Distributor
7530A1317-0 Cables, Wires Coaxial Cables (RF)

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT 38KSPS 11CH 20-SOIC
1530
RESISTOR BUILT-IN TYPE PNP TRANSISTOR
13210
Full Duplex RS-485 Transceivers
107
145-175MHz 12.5V,14W,FM MOBILE RADIO   
12
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and WSON Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 1.8V 250MA 6WSON
84
TRISIL 62V BIDIRECT SMB
242
ZENER DIODES 200 mW 2 PINS SUPER MINI MOLD
4200
IC SWITCH SPDT 2 OHM 8WDFN
64
18W BTL x 2CH AUDIO POWER AMPLIFIER
10

Top Sellers