Search
Filters

AO4884

MOSFET 2N-CH 40V 10A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
AO4884, produced by Alpha & Omega Semiconductor Inc., is a transistor in 8-SOIC SMD (SMT) package. The features include 40V drain-source breakdown voltage, 10A continuous drain current at 25°C ,2.7V @ 250μA gate-source threshold voltage. AO4884 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 13 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.7V @ 250μA
Max Gate Charge 33nC @ 10V
Max Input Capacitance 1950pF @ 20V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016821-AO4884
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 13 mOhm @ 10A, 10V
Gate-Source Threshold Voltage 2.7V @ 250μA
Max Gate Charge 33nC @ 10V
Max Input Capacitance 1950pF @ 20V
Maximum Power Dissipation 2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1016821-AO4884
AO4884 Price

AO4884 Datasheet
AO4884 Application

AO4884 Replacement
AO4884 Pdf

AO4884 Pinout
AO4884 Image

AO4884 Picture
AO4884 In Stock

AO4884 Distributor
AO4884 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
265mW at 3.3V Supply Audio Power Amplifier with Shutdown Mode
2500
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
500
Synchronous Step-up DC/DC Converter for White LED
1183
IC FPGA 136 I/O 208QFP
21
INSULATED GATE BIPOLAR TRANSISTOR
11227
MOSFET P-CH 12V 4A WSMINI6
108513
16 LVPECL Output, High-Performance Clock Buffer
311