Search
Filters

AOB418

Part No :
AOB418
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 100V 105A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 89,440 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9.5A (Ta), 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3.9V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 5200pF @ 50V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.1W (Ta), 333W (Tc)
Maximum Rds On at Id,Vgs 9.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1016882-AOB418
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
AOB418, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 9.5A (Ta), 105A (Tc) continuous drain current at 25°C ,3.9V @ 250μA gate-source threshold voltage. AOB418 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 9.5A (Ta), 105A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3.9V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 5200pF @ 50V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.1W (Ta), 333W (Tc)
Maximum Rds On at Id,Vgs 9.7 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1016882-AOB418
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOB418
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
AOB418 Price

AOB418 Datasheet
AOB418 Application

AOB418 Replacement
AOB418 Pdf

AOB418 Pinout
AOB418 Image

AOB418 Picture
AOB418 In Stock

AOB418 Distributor
AOB418 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 1.8NH 700MA 100 MOHM
60000
IC DSP 24BIT 200MHZ 196MAPBGA
80
IC SWITCH QUAD SPST 16SOIC
265
IC TXRX RS485/RS422 LOWPWR 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
219
Dual Pico Amp Diodes
95
IC VREF SERIES/SHUNT 7V 8SOIC
2
DIODE ZENER 16V 320MW SOD323
850
LOW-DROPOUT VOLTAGE REGULATORS
59
IC REG BUCK ADJ 3A SYNC 20QFN
27

Top Sellers