Search
Filters

AOB42S60L

Part No : AOB42S60L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 600V 37A TO263
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 97,673 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.8V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2154pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 109 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1016883-AOB42S60L
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Sufficient
AOB42S60L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-263 (D2Pak) SMD (SMT) package. The features include 600V drain-source breakdown voltage, 37A (Tc) continuous drain current at 25°C ,3.8V @ 250μA gate-source threshold voltage. AOB42S60L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 37A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.8V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 2154pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 109 mOhm @ 21A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263 (D2Pak)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1016883-AOB42S60L
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOB42S60L
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
AOB42S60L Price

AOB42S60L Datasheet
AOB42S60L Application

AOB42S60L Replacement
AOB42S60L Pdf

AOB42S60L Pinout
AOB42S60L Image

AOB42S60L Picture
AOB42S60L In Stock

AOB42S60L Distributor
AOB42S60L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 2 CIRCUIT 10MSOP
21
SYSTEM RESET IC WITH SWITCH FOR MEMORY BACK-UP
604
Negative Voltage Regulators
793
MOSFET N-CH 600V 10A I2PAK
37
PNP Darlington transistors
40

Top Sellers