Search
Filters

AOD474

Part No : AOD474
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 75V 10A TO252
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 28,249 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 2.5A (Ta), 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 280pF @ 37.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 28.5W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1016925-AOD474
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Sufficient
AOD474, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-252, (D-Pak) SMD (SMT) package. The features include 75V drain-source breakdown voltage, 2.5A (Ta), 10A (Tc) continuous drain current at 25°C ,2.4V @ 250μA gate-source threshold voltage. AOD474 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 2.5A (Ta), 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 280pF @ 37.5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 28.5W (Tc)
Maximum Rds On at Id,Vgs 130 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1016925-AOD474
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOD474
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
AOD474 Price

AOD474 Datasheet
AOD474 Application

AOD474 Replacement
AOD474 Pdf

AOD474 Pinout
AOD474 Image

AOD474 Picture
AOD474 In Stock

AOD474 Distributor
AOD474 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST HEX 16DIP
15
4 Banks x 1M x 16Bit Synchronous DRAM
11
IC TXRX MLVDS 100MBPS 14SOIC
432
IC REG LDO ADJ 1.5A 8SOIC
940
IC TXRX RS-232 LP 28-TSSOP
698
Surge Stopper with Fault Latchoff
70
QUAD 2-CHANNEL MULTIPLEXER
1074