Search
Filters

AON6782

Part No : AON6782
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 24A DFN5X6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 31,471 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 24A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 51nC @ 10V
Max Input Capacitance 6780pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 2.5W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017094-AON6782
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
AON6782, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in 8-DFN (5x6) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 24A (Ta), 85A (Tc) continuous drain current at 25°C ,2V @ 250μA gate-source threshold voltage. AON6782 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 24A (Ta), 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 51nC @ 10V
Max Input Capacitance 6780pF @ 15V
Maximum Gate-Source Voltage ±12V
FET Feature Schottky Diode (Body)
Power Dissipation (Max) 2.5W (Ta), 83W (Tc)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerSMD, Flat Leads
Win Source Part Number 1017094-AON6782
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AON6782
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
AON6782 Price

AON6782 Datasheet
AON6782 Application

AON6782 Replacement
AON6782 Pdf

AON6782 Pinout
AON6782 Image

AON6782 Picture
AON6782 In Stock

AON6782 Distributor
AON6782 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Ultrafast, Soft Recovery Diode
850
IC SUPERVISOR 1 CHANNEL 6WSON / Low Quiescent Current, 1% Accurate Supervisor with Programmable Delay
101
CAP CER 10UF 50V X7R 1210
460
IC REGISTER PIPO 8BIT 20-TSSOP
4
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and WSON Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 3.3V 250MA SOT23-5
103
IC VREF SHUNT ADJ SOT23-5
1000

Top Sellers