Search
Filters

AOT462L

Part No : AOT462L
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 7A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 123,525 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Ta), 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 36nC @ 10V
Max Input Capacitance 2400pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017222-AOT462L
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
AOT462L, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 60V drain-source breakdown voltage, 7A (Ta), 35A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. AOT462L is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Ta), 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 36nC @ 10V
Max Input Capacitance 2400pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.1W (Ta), 100W (Tc)
Maximum Rds On at Id,Vgs 18 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1017222-AOT462L
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AOT462L
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
AOT462L Price

AOT462L Datasheet
AOT462L Application

AOT462L Replacement
AOT462L Pdf

AOT462L Pinout
AOT462L Image

AOT462L Picture
AOT462L In Stock

AOT462L Distributor
AOT462L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
449
High-Speed Switching Applications
1143
SCR PHASE CTRL 800V 16A TO220FP
2
IC VREF SHUNT 2.5V TO92-3
2463
IC REG CTRLR BUCK 16SSOP
9
Power FET (Ceramic Package Type)
512Mb: 32 Meg x 16, 16 Meg x 32 Mobile SDRAM
328

Top Sellers