Search
Filters

AOTF3N100

MOSFET N-CH 1000V 2.8A TO220F
rohs
Availability: 89,090 In Stock
AOTF3N100, produced by Alpha & Omega Semiconductor Inc., is a N-Channel MOSFET transistor in TO-220-3F Through Hole package. The features include 1000V drain-source breakdown voltage, 2.8A (Tc) continuous drain current at 25°C ,4.5V @ 250μA gate-source threshold voltage. AOTF3N100 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 830pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017272-AOTF3N100
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Alpha & Omega Semiconductor Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V
Continuous Drain Current at 25°C 2.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 830pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3F
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017272-AOTF3N100
AOTF3N100 Price

AOTF3N100 Datasheet
AOTF3N100 Application

AOTF3N100 Replacement
AOTF3N100 Pdf

AOTF3N100 Pinout
AOTF3N100 Image

AOTF3N100 Picture
AOTF3N100 In Stock

AOTF3N100 Distributor
AOTF3N100 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS Programmable Bit Rate Generator
8
IC MCU 8BIT 8KB FLASH 28TSSOP
3032
512K x 32Bit x 4 Banks Mobile SDRAM in 90FBGA
107
CRYSTAL 30.0000MHZ 8PF SMD
7985
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
31525
REG SW 2.5-12.6V 6A SMD
139
2.5W, Quad, SPST, CMOS Analog Switches
102