Search
Filters

AP2303MPTR-G1

IC DDR TERMINATION REG 8PSOP
Manufacturer: Diodes Incorporated
rohs
Availability: 137,748 In Stock
To minimize inrush current due to large capacitive loads, the AP2303 features a flexible soft starter that is started up by a voltage rise on the VCNTL or VREFEN pin. In addition, the falling voltage applied to the VIN, VCNTL, or VREFEN pins can turn off the device, reducing power consumption.The AP2303 provides current-limit protection for current sinking and sinking. If the current exceeds 1.75A, the output voltage drops to 0V. The part also includes over-temperature protection that turns off the output when the junction temperature exceeds + 160oC.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.2 V to 5.5 V
Number of Outputs 1
Output Voltage 0.6 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-PSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017667-AP2303MPTR-G1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 1.2 V to 5.5 V
Number of Outputs 1
Output Voltage 0.6 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-PSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1017667-AP2303MPTR-G1
AP2303MPTR-G1 Price

AP2303MPTR-G1 Datasheet
AP2303MPTR-G1 Application

AP2303MPTR-G1 Replacement
AP2303MPTR-G1 Pdf

AP2303MPTR-G1 Pinout
AP2303MPTR-G1 Image

AP2303MPTR-G1 Picture
AP2303MPTR-G1 In Stock

AP2303MPTR-G1 Distributor
AP2303MPTR-G1 PMIC - Voltage Regulators - Special Purpose

Image
Mfr.Part No
Description
Stock
CAP FILM 1.5UF 5% 100VDC 2DIP
25000
IC OPAMP INSTR 800KHZ 8SOIC
9777
Audio Signal Processor for Car Deck (PB 1 Chip)
3
IC SWITCH DUAL 1X1 8DSBGA
3000
IC PWR MANAGER ISP GP 32-PIN QFN
806
FIXED IND 27NH 500MA 400 MOHM
1325
5-V Low-Drop Voltage Regulator
1953