Search
Filters

AS339GTR-E1

IC COMP LOW PWR/OFFSET V 14SOIC
Manufacturer: Diodes Incorporated
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
460+
€0.098
€45.126
1,165+
€0.077
€90.171
3,850+
€0.070
€270.270
Availability: 56,000 In Stock
This product has a minimum quantity of 460
Diodes Incorporated AS339GTR-E1 is available at WIN SOURCE. Please review product page below for detailed information, including AS339GTR-E1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AS339GTR-E1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open Collector
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018538-AS339GTR-E1
Family Name AS339
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
LM2901PWRG4;  LM2901PWLE; AS339MTR-E1;  
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open Collector
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018538-AS339GTR-E1
Family Name AS339
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
LM2901PWRG4;  LM2901PWLE; AS339MTR-E1;  
AS339GTR-E1 Price

AS339GTR-E1 Datasheet
AS339GTR-E1 Application

AS339GTR-E1 Replacement
AS339GTR-E1 Pdf

AS339GTR-E1 Pinout
AS339GTR-E1 Image

AS339GTR-E1 Picture
AS339GTR-E1 In Stock

AS339GTR-E1 Distributor
AS339GTR-E1 Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC REG LDO -15V 0.2A TO3
3000
RF Power Field Effect Transistors N-Channel Enhancement-Mode Lateral MOSFETs
547
CONN HEADER 20POS 0.4MM SMD GOLD
4541