Search
Filters

ATA6836C-PXQW-1

IC HALF-BRIDGE DRVR SPI 24QFN
Manufacturer: Microchip Technology
rohs
Rated 5/5 based on 1 customer reviews

The ATA6836C-PXQW-1 has been designed specifically as a PMIC - Full,Half - Bridge Drivers ,listed in Integrated Circuits(ICs) category. It is produced by Microchip Technology ,packaging utilizes environmentally ‘Green’ mold compound. The ATA6836C-PXQW-1 is available in our Shenzhen warehouse, its stock code is 434622 . Check ATA6836C-PXQW-1 real time inventory , price and technical information.

Quantity
Price
Ext. Price
18+
€2.497
€44.954
46+
€1.873
€86.162
154+
€1.686
€259.582
Availability: 5,982 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 18 pcs
Products specifications
Win Source Part Number 1020000-ATA6836C-PXQW-1
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 24-VQFN (5x5)
Mounting SMD (SMT)
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Features Status Flag
Temperature Range - Operating -40°C to 150°C (TJ)
Voltage - Load 5.5 V to 40 V
Supply Voltage - Operating 4.75 V to 5.25 V
Channel Output Current 650mA
Rds On (Typ) 1 Ohm LS, 1 Ohm HS
Technology Power MOSFET
Load Type Inductive, Capacitive, Resistive
Applications Bulbs, DC Motors, Resistors
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 1020000-ATA6836C-PXQW-1
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package 24-VQFN (5x5)
Mounting SMD (SMT)
Fault Protection Open Load Detect, Over Temperature, Short Circuit, UVLO
Features Status Flag
Temperature Range - Operating -40°C to 150°C (TJ)
Voltage - Load 5.5 V to 40 V
Supply Voltage - Operating 4.75 V to 5.25 V
Channel Output Current 650mA
Rds On (Typ) 1 Ohm LS, 1 Ohm HS
Technology Power MOSFET
Load Type Inductive, Capacitive, Resistive
Applications Bulbs, DC Motors, Resistors
Status Active
Packaging Reel - TR
Manufacturer Microchip Technology
Categories Integrated Circuits
ATA6836C-PXQW-1 Price

ATA6836C-PXQW-1 Datasheet
ATA6836C-PXQW-1 Application

ATA6836C-PXQW-1 Replacement
ATA6836C-PXQW-1 Pdf

ATA6836C-PXQW-1 Pinout
ATA6836C-PXQW-1 Image

ATA6836C-PXQW-1 Picture
ATA6836C-PXQW-1 In Stock

ATA6836C-PXQW-1 Distributor
ATA6836C-PXQW-1 PMIC - Full,Half - Bridge Drivers

Image
Mfr.Part No
Description
Stock
MIXED SIGNAL MICROCONTROLLER
53
FERRITE BEAD 52 OHM 1210 1LN
900
24-bit bus exchange switch with 12-bit output enables
400
IC FPGA 180 I/O 256BGA
300
100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
2500