Search
Filters

AUIRFR024N

Part No :
AUIRFR024N
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 17A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 107,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 370pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1020746-AUIRFR024N
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
AUIRFR024N, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 55V drain-source breakdown voltage, 17A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. AUIRFR024N is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 370pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 75 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1020746-AUIRFR024N
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AUIRFR024N
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
AUIRFR024N Price

AUIRFR024N Datasheet
AUIRFR024N Application

AUIRFR024N Replacement
AUIRFR024N Pdf

AUIRFR024N Pinout
AUIRFR024N Image

AUIRFR024N Picture
AUIRFR024N In Stock

AUIRFR024N Distributor
AUIRFR024N Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
INTELLIGENT POWER HIGH SIDE SWITCH
54
DIODE ZENER 11.7V 500MW DO35
20
IGBT 600V 80A 290W TO247
87
MOSFET P-CH 30V 7.5A ECH8
188
IC SMBUS TEMP SENSOR 8MSOP
1024
Ultra Low Profile 0805 Balun
1
CONN HEADER XH TOP 6POS 2.5MM / Conn Shrouded Header HDR 6 POS 2.5mm Solder ST Thru-Hole Box
6

Top Sellers