The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AUIRFZ44Z

Part No AUIRFZ44Z
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 51A TO220AB
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
Pricing & Ordering $1.318 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
24+
$2.1510
$51.624
57+
$1.7650
$100.605
88+
$1.7100
$150.480
121+
$1.6550
$200.255
157+
$1.6000
$251.200
210+
$1.4340
$301.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,100 pieces
In stock: 4085 pcs Availability: 15 pcs
MOQ: 24 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 51A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1420pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 13.9 mOhm @ 31A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1020789-AUIRFZ44Z
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Sufficient

Description

The Infineon Technologies MOSFET is designed for use in various applications. It is a high-performance N-Channel electronic component that has a drain-source breakdown voltage of 55V and a continuous drain current of 51A at 25°C. The MOSFET also has a maximum Rds on at Id, Vgs of 13.9 mOhm at 31A, 10V. It has a maximum gate-source voltage of ±20V and a gate-source threshold voltage of 4V at 250μA. The maximum input capacitance is 1420pF at 25V, while the maximum gate charge is 43nC at 10V. The Infineon Technologies MOSFET is packaged in a TO-220-3 and is mounted using through-hole technology. It has a power dissipation of 80W (Tc) and can operate in a temperature range of -55°C to 175°C (TJ). The MOSFET is popular and has a fake threat in the open market of 43 pct. The supply and demand status is sufficient.