Search
Filters

BA158-E3/54

Part No :
BA158-E3/54
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE GEN PURP 600V 1A DO204AL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 368,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 12pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-204AL (DO-41)
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1021945-BA158-E3/54
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
The Vishay BA158-E3/54 is a Standard diodes, encapsulated in DO-204AL (DO-41) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 600V and 1.3V @ 1A, separately. The highest operating temperature of the BA158-E3/54 is -65°C to 125°C. It can deliver 1A average rectified current and 5μA @ 600V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 12pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-204AL (DO-41)
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 1021945-BA158-E3/54
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BA158-E3/54
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
BA158-E3/54 Price

BA158-E3/54 Datasheet
BA158-E3/54 Application

BA158-E3/54 Replacement
BA158-E3/54 Pdf

BA158-E3/54 Pinout
BA158-E3/54 Image

BA158-E3/54 Picture
BA158-E3/54 In Stock

BA158-E3/54 Distributor
BA158-E3/54 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/422 LP HS 14-SOIC
335
SMD General Purpose Rectifiers
1000
IC MCU 32BIT 8KB ROM 329BGA
1
IC MOTOR CONTROLLER ON/OFF 14SO
461
IC BUS TRANSCVR 4BIT DL 16TSSOP
1400
FERRITE BEAD 800 OHM 2220 1LN / Ferrite Beads Power Chip 800Ohm 25% 100MHz 8A 0.01Ohm DCR 2220 T/R
42
Zener Diodes
7073
IC OFFLINE SWIT SMPS CM SOT223
250

Top Sellers