Search
Filters

BAT46W-HE3-08

Part No :
BAT46W-HE3-08
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 100V 150MA SOD123
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
510+
€0.094
€48.131
1,205+
€0.080
€96.314
1,875+
€0.077
€144.450
2,565+
€0.075
€192.667
3,335+
€0.072
€240.870
4,415+
€0.066
€289.112
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 250mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 6pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1022157-BAT46W-HE3-08
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The Vishay BAT46W-HE3-08 is a Schottky diodes, encapsulated in SOD-123 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 100V and 1V @ 250mA, separately. The highest operating temperature of the BAT46W-HE3-08 is 125°C (Max). It can deliver 150mA (DC) average rectified current and 5μA @ 75V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 250mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 6pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-123
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1022157-BAT46W-HE3-08
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BAT46W-HE3-08
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
BAT46W-HE3-08 Price

BAT46W-HE3-08 Datasheet
BAT46W-HE3-08 Application

BAT46W-HE3-08 Replacement
BAT46W-HE3-08 Pdf

BAT46W-HE3-08 Pinout
BAT46W-HE3-08 Image

BAT46W-HE3-08 Picture
BAT46W-HE3-08 In Stock

BAT46W-HE3-08 Distributor
BAT46W-HE3-08 Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC PROC BRIDGE PCI-HOST 64TSSOP
275
CAP FEEDTHRU 220PF 50V 1205
2526
MOSFET N-CH 30V 14A 8-SOIC
1536
JFET N-CH 30V 0.35W SOT-23
644
ASYNCHRONOUS 2-PORT PCI-TO-PCI BRIDGE
4
Conv DC-DC 4.2V to 10V Inv/Step Up Quad-Out 12V/-12V/15V/-15V 2A/-2A 60W 20-Pin PDIP N / IC REG CTRLR BOOST 20DIP
15
Low Voltage Adjustable Precision Shunt Regulator
429
IC CPLD 64MC 7.5NS 44TQFP
10

Top Sellers