Search
Filters

BC856BT TR

TRANS PNP 80V SOT523
rohs
Availability: 549,740 In Stock
The BC856BT TR from Central Semiconductor Corp is PNP Transistors(BJT) - Single device , available on SOT-523 Reel - TR, with 220 @ 2mA, 5V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 65V, 400mV @ 5mA, 100mA, 100mA and 250mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1022487-BC856BT TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-523
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1022487-BC856BT TR
BC856BT TR Price

BC856BT TR Datasheet
BC856BT TR Application

BC856BT TR Replacement
BC856BT TR Pdf

BC856BT TR Pinout
BC856BT TR Image

BC856BT TR Picture
BC856BT TR In Stock

BC856BT TR Distributor
BC856BT TR Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC REG SWTCHD CAP INV 0.1A 8SOIC
9000
CURRENT MODE PWM CONTROLLER
25689
28251
Qorivva Microcontroller
107
IC OR CTRLR SRC SELECT TSOT23-6
293
TRANS PREBIAS PNP 200MW UMT3
32297
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
2400