Search
Filters

BC859CW,115

Part No : BC859CW,115
Manufacturer : Nexperia USA Inc.
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 30V 0.1A SOT323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 520,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1022526-BC859CW,115
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
The BC859CW,115 from Nexperia USA Inc. is PNP Transistors(BJT) - Single device , available on SOT-323-3 Reel - TR, with 420 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 30V, 650mV @ 5mA, 100mA, 100mA and 200mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1022526-BC859CW,115
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC859CW,115
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
BC859CW,115 Price

BC859CW,115 Datasheet
BC859CW,115 Application

BC859CW,115 Replacement
BC859CW,115 Pdf

BC859CW,115 Pinout
BC859CW,115 Image

BC859CW,115 Picture
BC859CW,115 In Stock

BC859CW,115 Distributor
BC859CW,115 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 10A 8DSO
30
N-Channel 30-V (D-S) MOSFET
2
IC THERMO COOLER DRIVER 24LFCSP
150
IC MCU 32BIT 128KB FLASH 64LQFP
44
SURFACE MOUNT RECTIFIER(VOLTAGE- 50 to 1000 Volts CURRENT - 1.0 Ampere)
5200
IC MCU 32BIT 8KB FLASH 14SOIC
2
General Purpose, Form A, Solid State Relay (Photo MOSFET)
57
TRANS NPN 400V 1A TO-92
110
FIXED IND 33UH 3.48A 46.8 MOHM
320
+15V/-15V Wide Analog Signal Range, High Current Capability 80mA (Typical)
2

Top Sellers