Search
Filters

BSS308PEH6327XTSA1

Part No : BSS308PEH6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 30V 2A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
405+
€0.119
€48.362
955+
€0.101
€96.565
1,475+
€0.098
€144.883
2,025+
€0.095
€193.057
2,635+
€0.092
€241.063
3,490+
€0.083
€289.035
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 225,850 pieces can ship immediately
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 11μA
Max Gate Charge 5nC @ 10V
Max Input Capacitance 500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024518-BSS308PEH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
BSS308PEH6327XTSA1, produced by Infineon Technologies, is a P-Channel MOSFET transistor in PG-SOT23-3 SMD (SMT) package. The features include 30V drain-source breakdown voltage, 2A (Ta) continuous drain current at 25°C ,2V @ 11μA gate-source threshold voltage. BSS308PEH6327XTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 11μA
Max Gate Charge 5nC @ 10V
Max Input Capacitance 500pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 80 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024518-BSS308PEH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSS308PEH6327XTSA1
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
BSS308PEH6327XTSA1 Price

BSS308PEH6327XTSA1 Datasheet
BSS308PEH6327XTSA1 Application

BSS308PEH6327XTSA1 Replacement
BSS308PEH6327XTSA1 Pdf

BSS308PEH6327XTSA1 Pinout
BSS308PEH6327XTSA1 Image

BSS308PEH6327XTSA1 Picture
BSS308PEH6327XTSA1 In Stock

BSS308PEH6327XTSA1 Distributor
BSS308PEH6327XTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.8MHZ 14DIP
DIODE ARRAY SCHOTTKY 40V 3A DPAK
50
Touch Key
80
128K x8 bit Low Power CMOS Static RAM
9
DIODE ZENER 3.6V 320MW SOD323
2100
25V Dual N-Channel MOSFET
500

Top Sellers