Search
Filters

BSS670S2LH6327XTSA1

Part No : BSS670S2LH6327XTSA1
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 55V 540MA SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 220,592 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 540mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 2.7μA
Max Gate Charge 2.26nC @ 10V
Max Input Capacitance 75pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Ta)
Maximum Rds On at Id,Vgs 650 mOhm @ 270mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024526-BSS670S2LH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
BSS670S2LH6327XTSA1, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-SOT23-3 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 540mA (Ta) continuous drain current at 25°C ,2V @ 2.7μA gate-source threshold voltage. BSS670S2LH6327XTSA1 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 540mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 2.7μA
Max Gate Charge 2.26nC @ 10V
Max Input Capacitance 75pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 360mW (Ta)
Maximum Rds On at Id,Vgs 650 mOhm @ 270mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024526-BSS670S2LH6327XTSA1
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSS670S2LH6327XTSA1
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
BSS670S2LH6327XTSA1 Price

BSS670S2LH6327XTSA1 Datasheet
BSS670S2LH6327XTSA1 Application

BSS670S2LH6327XTSA1 Replacement
BSS670S2LH6327XTSA1 Pdf

BSS670S2LH6327XTSA1 Pinout
BSS670S2LH6327XTSA1 Image

BSS670S2LH6327XTSA1 Picture
BSS670S2LH6327XTSA1 In Stock

BSS670S2LH6327XTSA1 Distributor
BSS670S2LH6327XTSA1 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.4MHZ RRO 8SOIC
40
DIODE GEN PURP 50V 150MA DO204AH
118
72V Input Micro Family DC-DC Converter Module
6
750 mW Audio Power Amplifier with DC Volume Control and Headphone Switch
12
IC SWITCH DUAL SPST SOT23-8
3038