Search
Filters

BTS612N1E3128ABUMA1

Part No :
BTS612N1E3128ABUMA1
Manufacturer :
Catalog :
PMIC - Power Distribution Switches,Load Drivers
Description :
IC HIGH SIDE PWR SWITCH T0263-7
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 89,589 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-7-2
Win Source Part Number 1024920-BTS612N1E3128ABUMA1
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
The BTS612N1E3128ABUMA1 devices are N-Channel PMIC, manufactured by Infineon Technologies,offered in PG-TO263-7-2 package and operated over the extended (-40°C to 150°C ) temperature range. It provides up to 3.5A of continuous load current,with wide input voltage operation from 5 V to 34 V and 160 mOhm RDS(on) Typ.The BTS612N1E3128ABUMA1 offers fault protection functionality by Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 5 V to 34 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 160 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO263-7-2
Win Source Part Number 1024920-BTS612N1E3128ABUMA1
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BTS612N1E3128ABUMA1
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
BTS612N1E3128ABUMA1 Price

BTS612N1E3128ABUMA1 Datasheet
BTS612N1E3128ABUMA1 Application

BTS612N1E3128ABUMA1 Replacement
BTS612N1E3128ABUMA1 Pdf

BTS612N1E3128ABUMA1 Pinout
BTS612N1E3128ABUMA1 Image

BTS612N1E3128ABUMA1 Picture
BTS612N1E3128ABUMA1 In Stock

BTS612N1E3128ABUMA1 Distributor
BTS612N1E3128ABUMA1 PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
IC ADC 20BIT DIFFINPUT/REF10MSOP
33
Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring
154
LOW VOLTAGE CMOS 16-BIT BUS TRANSCEIVER WITH 5V TOLERANT INPUTS AND OUTPUT (3-STATE)
583
16-Bit Multimedia Audio Codec
5
SUBMINIATURE SOLID STATE LAMP | LED GREEN CLEAR SMD
100
IC MCU 16BIT 4KB FLASH 32VQFN
1628
DIODE ZENER 18.5V 500MW SOD80
9980
IC GATE OR 1CH 2-INP 5-TSOP
856

Top Sellers