The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BZV55-B20,115

Part No BZV55-B20,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 500MW SOD80C
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
Pricing & Ordering $0.529 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
60+
$0.8650
$51.900
145+
$0.7100
$102.950
220+
$0.6880
$151.360
305+
$0.6650
$202.825
390+
$0.6430
$250.770
520+
$0.5770
$300.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 185,600 pieces
MOQ: 60 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 55 Ohm
Current - Reverse Leakage @ Vr 50nA @ 14V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 1026143-BZV55-B20,115
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient

Description

The BZV55-B20,115 is a high-quality zener diode manufactured by Nexperia USA Inc. This diode is suitable for a variety of applications and has a medium popularity rating. The supply and demand status of this diode is sufficient, and the fake threat in the open market is 81 pct. It has a voltage - zener (nom) (Vz) of 20V and an impedance (max) (Zzt) of 55 Ohm. The diode is available in a SOD-80C case/package and has a maximum power dissipation of 500mW.