Search
Filters

BZX84B16LT1G

Part No :
BZX84B16LT1G
Manufacturer :
Catalog :
Diodes - Zener - Single
Description :
DIODE ZENER 16V 225MW SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 204 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±2%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 11.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026649-BZX84B16LT1G
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
The BZX84B16LT1G,manufactured by ON Semiconductor, is available in a SOT-23-3 (TO-236) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 16V zener voltage, ±2% tolerance, 900mV @ 10mA forward voltage, 50nA @ 11.2V reverse leakage current, 40 Ohm maximum ZZT,up to 225mW power power dissipation,specified over the temperature range of -55°C to 150°C.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±2%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 11.2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1026649-BZX84B16LT1G
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BZX84B16LT1G
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
BZX84B16LT1G Price

BZX84B16LT1G Datasheet
BZX84B16LT1G Application

BZX84B16LT1G Replacement
BZX84B16LT1G Pdf

BZX84B16LT1G Pinout
BZX84B16LT1G Image

BZX84B16LT1G Picture
BZX84B16LT1G In Stock

BZX84B16LT1G Distributor
BZX84B16LT1G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
CAN 1Mbps Normal/Standby 5V Automotive 8-Pin SOIC N Tube / IC TXRX PHY SGL CAN HS 8SOIC
37
Single Zener diodes in a SOD323F package
2100
200 mA low quiescent current and low noise LDO | IC REG LINEAR 3.2V 200MA SOT23-5
7450

Top Sellers