Search
Filters

DMP10H4D2S-7

MOSFET P-CH 100V 0.27A SOT23
Manufacturer: Diodes Incorporated
rohs
Availability: 1 In Stock
DMP10H4D2S-7, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-23 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 270mA (Ta) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. DMP10H4D2S-7 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 270mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 1.8nC @ 10V
Max Input Capacitance 87pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 380mW (Ta)
Maximum Rds On at Id,Vgs 4.2 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033811-DMP10H4D2S-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 270mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 1.8nC @ 10V
Max Input Capacitance 87pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 380mW (Ta)
Maximum Rds On at Id,Vgs 4.2 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1033811-DMP10H4D2S-7
DMP10H4D2S-7 Price

DMP10H4D2S-7 Datasheet
DMP10H4D2S-7 Application

DMP10H4D2S-7 Replacement
DMP10H4D2S-7 Pdf

DMP10H4D2S-7 Pinout
DMP10H4D2S-7 Image

DMP10H4D2S-7 Picture
DMP10H4D2S-7 In Stock

DMP10H4D2S-7 Distributor
DMP10H4D2S-7 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC GATE NAND 2CH 4-INP 14-TSSOP
943
IC FPGA 66 I/O 100TQFP
1878
IC RESET CPU BIPOLAR 2.5V 5SSOP
1652
Switching regulator for DC / DC Converters
603
IC SDRAM 256MBIT 166MHZ 66TSOP
2138
IC REG LDO 5V 0.1A 8SOIC
15828
CER RES 25.0000MHZ 8PF SMD
1840