Search
Filters

DSEC60-06A

DIODE ARRAY GP 600V 30A TO247AD
Manufacturer: IXYS
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
25+
€2.183
€54.563
55+
€1.724
€94.793
175+
€1.551
€271.373
Availability: 3,016 In Stock
This product has a minimum quantity of 25
The DSEC60-06A, designed by IXYS , is a Standard diode, with 1 Pair Common Cathode. It offers a maximum DC reverse and Forwar voltage of 600V and 1.6V @ 30A ,respectively. The average value of the forward current is 30A. Its reverse leakage current is typically 250μA @ 600V. The device is offered in TO-247AD Tube/Rail and is specified over the -55°C to 175°C.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 250μA @ 600V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1035185-DSEC60-06A
Family Name DSEC60-06A
Introduction Date October 30, 2000
ECCN EAR99
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FEP30JP;  SF3008PT;  FEP30JP/45; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 250μA @ 600V
Operating Temperature - Junction -55°C to 175°C
Mounting Through Hole
Case / Package TO-247AD
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1035185-DSEC60-06A
Family Name DSEC60-06A
Introduction Date October 30, 2000
ECCN EAR99
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
FEP30JP;  SF3008PT;  FEP30JP/45; 
DSEC60-06A Price

DSEC60-06A Datasheet
DSEC60-06A Application

DSEC60-06A Replacement
DSEC60-06A Pdf

DSEC60-06A Pinout
DSEC60-06A Image

DSEC60-06A Picture
DSEC60-06A In Stock

DSEC60-06A Distributor
DSEC60-06A Diodes,Rectifiers - Arrays

Image
Mfr.Part No
Description
Stock
IC POT DIG QUAD 50K 20-DIP
3182
4V Drive Nch MOSFET
40002
IC BUS TRANSCEIVER 8BIT 20SOIC
40547
High-Speed, Low-Voltage, Single-Supply, 0.8-ohm, Dual SPST Analog Switches
101995
Surface Mount Schottky Quad Mixer Diodes
2825
FIXED IND 2.2UH 20MA 1.15 OHM
40000
IC CLK BUFFER 2:22 2GHZ 64TQFP
743