The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ELM3062(TA)

Part No ELM3062(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4SOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Reel - TR
Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Isolation Voltage 3750Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 70mA
Current - Hold (Ih) 280μA (Typ)
Forward Voltage 1.5V (Max)
Continuous forward current- Max 60mA
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SOP
Approvals DEMKO, FIMKO, NEMKO, SEMKO, UL
Win Source Part Number 1036276-ELM3062(TA)
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient

Description

The Everlight Electronics Co Ltd ELM3062(TA) is a high-quality electronic component that is designed to meet the needs of various applications. With a manufacturer homepage of www.everlight.com, this product is known for its medium popularity and 51% fake threat in the open market. The supply and demand status of this component is sufficient, making it a reliable choice for your electronic needs. This component is an isolator with a continuous forward current of 60mA, and it has a temperature range of -40°C to 110°C.