Search
Filters

ES1PD-M3/84A

Part No : ES1PD-M3/84A
Manufacturer : Vishay
Catalog : Diodes,Rectifiers - Single
Description : DIODE GEN PURP 200V 1A DO220AA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 75,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 920mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1037016-ES1PD-M3/84A
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
The Vishay ES1PD-M3/84A is a Standard diodes, encapsulated in DO-220AA (SMP) Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 200V and 920mV @ 1A, separately. The highest operating temperature of the ES1PD-M3/84A is -55°C to 150°C. It can deliver 1A average rectified current and 5μA @ 200V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 920mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package DO-220AA (SMP)
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1037016-ES1PD-M3/84A
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ES1PD-M3/84A
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
ES1PD-M3/84A Price

ES1PD-M3/84A Datasheet
ES1PD-M3/84A Application

ES1PD-M3/84A Replacement
ES1PD-M3/84A Pdf

ES1PD-M3/84A Pinout
ES1PD-M3/84A Image

ES1PD-M3/84A Picture
ES1PD-M3/84A In Stock

ES1PD-M3/84A Distributor
ES1PD-M3/84A Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR DIFF DUAL 16SO
315
TRANS NPN 45V 0.1A SOT-23
580
Power MOSFET
3250
SINGLE-CHANNEL 10-ΩSPST ANALOG SWITCH
185
DIODE ZENER 11V 225MW SOT23-3
4290
Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
243
IC OPAMP GP 350KHZ RRO SC70-5
1680