WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

FDD26AN06A0_F085

Part No :
FDD26AN06A0_F085
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 60V 7A DPAK-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120,317 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Ta), 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 36A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1038057-FDD26AN06A0_F085
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
FDD26AN06A0_F085, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 60V drain-source breakdown voltage, 7A (Ta), 36A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDD26AN06A0_F085 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 7A (Ta), 36A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 800pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 36A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1038057-FDD26AN06A0_F085
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FDD26AN06A0_F085
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
FDD26AN06A0_F085 Price

FDD26AN06A0_F085 Datasheet
FDD26AN06A0_F085 Application

FDD26AN06A0_F085 Replacement
FDD26AN06A0_F085 Pdf

FDD26AN06A0_F085 Pinout
FDD26AN06A0_F085 Image

FDD26AN06A0_F085 Picture
FDD26AN06A0_F085 In Stock

FDD26AN06A0_F085 Distributor
FDD26AN06A0_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 40V EMD3
4192
IC ADC 12BIT PARALLEL LP 28-SOIC
TRANS NPN/PNP 50V 0.1A SSMINI6
481
TVS DIODE 24VWM 38.9VC AXIAL / TVS Diode Single Uni-Dir 24V 5KW Automotive 2-Pin Case P-600 Box
10
LM185/LM285/LM385 Adjustable Micropower Voltage References
443

Top Sellers