Search
Filters

FDD86252

MOSFET N-CH 150V 5A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
75+
€0.618
€46.373
195+
€0.464
€90.383
650+
€0.418
€271.440
Availability: 1 In Stock
This product has a minimum quantity of 75
FDD86252, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-PAK (TO-252AA) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 5A (Ta), 27A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FDD86252 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5A (Ta), 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 985pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038122-FDD86252
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 5A (Ta), 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 985pF @ 75V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3.1W (Ta), 89W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1038122-FDD86252
FDD86252 Price

FDD86252 Datasheet
FDD86252 Application

FDD86252 Replacement
FDD86252 Pdf

FDD86252 Pinout
FDD86252 Image

FDD86252 Picture
FDD86252 In Stock

FDD86252 Distributor
FDD86252 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
82541ER Gigabit Ethernet Controller
238
IC ADDRESS DVR 1-4BIT 64TSSOP
200
36V, 2A PowerWise® Adjustable Frequency Synchronous Buck Regulator
1203
TRANS PNP 60V 0.5A TO-92
6300
MOSFET N-CH 560V 21A I2PAK
628
9-BIT HOLD REGISTER
8800
IC OPAMP GP 1.2MHZ RRO 8SO
2434