We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FM25W256-GTR

Part No : FM25W256-GTR
Catalog : Memory
Description : IC FRAM 256KBIT 20MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€2.133
€53.325
50+
€1.805
€90.270
80+
€1.751
€140.040
110+
€1.696
€186.516
140+
€1.641
€229.698
185+
€1.477
€273.227
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 60,000 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039093-FM25W256-GTR
Family Name FM25W256
Introduction Date April 28, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
FM25W256-G;  FM25V02-G;  FM25L256B-GTR;  

The FM25W256-GTR, categoried into Memory classification, is manufactured on Cypress Semiconductor Corp, supplied in a 8-SOIC. The FM25W256-GTR is a 256Kb (32K x 8) FRAM device.It is rated to operate over the extended industrial temperature range of -40°C to 85°C (TA) and the operating supply voltage of 2.7 V to 5.5 V. All packages are Pb-free and RoHS compliant.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Memory Format FRAM
Technology FRAM (Ferroelectric RAM)
Memory Size 256Kb (32K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1039093-FM25W256-GTR
Family Name FM25W256
Introduction Date April 28, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
FM25W256-G;  FM25V02-G;  FM25L256B-GTR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FM25W256-GTR
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
FM25W256-GTR Price

FM25W256-GTR Datasheet
FM25W256-GTR Application

FM25W256-GTR Replacement
FM25W256-GTR Pdf

FM25W256-GTR Pinout
FM25W256-GTR Image

FM25W256-GTR Picture
FM25W256-GTR In Stock

FM25W256-GTR Distributor
FM25W256-GTR Memory

Image
Mfr.Part No
Description
Stock
150mW SURFACE MOUNT ZENER DIODE
2255
1.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
17
524288-word x 8-bit High Speed CMOS Static RAM
7
IC GATE AND 4CH 2-INP 14-SOIC
693
IC VREF SHUNT ADJ SOT23-3
2427
FIXED IND 56NH 50MA 3.2 OHM SMD
1800
TVS DIODE 5VWM 15VC
3200