The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FMG6AT148

Part No FMG6AT148
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.3W SMT5
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 1mA, 10mA
Frequency - Transition 250MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SMT5
Win Source Part Number 1039144-FMG6AT148
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Sufficient

Description

The Rohm Semiconductor FMG6AT148 is a dual NPN pre-biased transistor that is an active electronic component. It is SMD (SMT) mounted and has a transition frequency of 250MHz. The device has a maximum collector-emitter breakdown voltage (VCEO) of 50V and a maximum current collector of 100mA. The device has a maximum power dissipation of 300mW and a typical gain (hFE) of 100 at 1mA, 5V. The device has a case/package of SMT5 and is currently active in the market. The device is popular and has a fake threat of 31% in the open market. The supply and demand status of the device is sufficient.