Search
Filters

FQP5N90

Part No : FQP5N90
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 900V 5.4A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 229 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1550pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 2.3 Ohm @ 2.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1039864-FQP5N90
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
FQP5N90, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220-3 Through Hole package. The features include 900V drain-source breakdown voltage, 5.4A (Tc) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. FQP5N90 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1550pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 158W (Tc)
Maximum Rds On at Id,Vgs 2.3 Ohm @ 2.7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1039864-FQP5N90
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQP5N90
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
FQP5N90 Price

FQP5N90 Datasheet
FQP5N90 Application

FQP5N90 Replacement
FQP5N90 Pdf

FQP5N90 Pinout
FQP5N90 Image

FQP5N90 Picture
FQP5N90 In Stock

FQP5N90 Distributor
FQP5N90 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 12NH 600MA 130 MOHM
95
SINGLE CHIP 32 BIT CMOS MICROCOMPUTER
236
IC VREF SHUNT 1.225V SOT23
375
DC DC CONVERTER 5V
5
IC FLASH 1MBIT 70NS 44PLCC
192
High-Performance, 24-Bit, 216-kHz Sampling, Four-Channel Audio Digital-to-Analog Converter
IC DVR HIGH SIDE 600V 8SOIC
120
200mA LOW DROPOUT LINEAR VOLTAGE REGULATOR
3952
DIODE GEN PURP 80V 100MA MINI3
600