FQPF17P10

Part No :
FQPF17P10
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 100V 10.5A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability: 88,100 pieces
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1100pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 41W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 5.25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1039907-FQPF17P10
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
FQPF17P10, produced by Fairchild/ON Semiconductor, is a P-Channel MOSFET transistor in TO-220F Through Hole package. The features include 100V drain-source breakdown voltage, 10.5A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. FQPF17P10 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 1100pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 41W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 5.25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack
Win Source Part Number 1039907-FQPF17P10
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FQPF17P10
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
FQPF17P10 Price

FQPF17P10 Datasheet
FQPF17P10 Application

FQPF17P10 Replacement
FQPF17P10 Pdf

FQPF17P10 Pinout
FQPF17P10 Image

FQPF17P10 Picture
FQPF17P10 In Stock

FQPF17P10 Distributor
FQPF17P10 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FPGA Virtex®-5 FXT Family 65nm (CMOS) Technology 1V 1738-Pin FCBGA
POSITIVE-VOLTAGE REGULATORS
150
IC USB 2.0 4PORT HUB 64HTQFP
200
Siemens contactor relay, 6 NO + 2 NC, 24 V - 3RH22622BB40
DC-TO-DC CONVERTER CONTROL CIRCUITS
5420
DIODE ARRAY SCHOTTKY 30V SOT523
3000
IC BUFF/DVR TRI-ST DUAL 20SOIC
910

Top Sellers