Search
Filters

GRM1555C1H220JZ01D

Part No : GRM1555C1H220JZ01D
Catalog : Ceramic Capacitors
Description : CAP CER 22PF 50V C0G/NP0 0402
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3,575+
€0.012
€43.043
8,335+
€0.010
€86.017
13,640+
€0.010
€129.034
18,185+
€0.010
€172.030
22,730+
€0.010
€215.026
30,000+
€0.009
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 150,000 pieces can ship immediately
MOQ: 3575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 22pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 1041407-GRM1555C1H220JZ01D
Is this a common-used part? Yes
Popularity High
Fake Threat 82 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Murata Electronics North America GRM1555C1H220JZ01D is available at WIN SOURCE. Please review product page below for detailed information, including GRM1555C1H220JZ01D price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for GRM1555C1H220JZ01D to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 22pF
Tolerance ±5%
Voltage Rating 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 1041407-GRM1555C1H220JZ01D
Is this a common-used part? Yes
Popularity High
Fake Threat 82 pct.
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GRM1555C1H220JZ01D
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
GRM1555C1H220JZ01D Price

GRM1555C1H220JZ01D Datasheet
GRM1555C1H220JZ01D Application

GRM1555C1H220JZ01D Replacement
GRM1555C1H220JZ01D Pdf

GRM1555C1H220JZ01D Pinout
GRM1555C1H220JZ01D Image

GRM1555C1H220JZ01D Picture
GRM1555C1H220JZ01D In Stock

GRM1555C1H220JZ01D Distributor
GRM1555C1H220JZ01D Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
FIXED IND 22UH 1.23A 110 MOHM
228
DIODE ZENER ARRAY 30V SOT23-3
600
Precision Micropower Low Dropout Voltage Reference
3153
TVS DIODE 6VWM 10.3VC SMA
2808
1A Adjustable/Fixed Low Dropout Linear Regulator
900
MOSFET N-CH 30V 41A IPAK-3
2000
IC SDI RECLOCKER SMPTE 32QFN
23
5-Port 10/100/1000BASE-T Ethernet Switch
63