Search
Filters

IRF5851TRPBF

Part No : IRF5851TRPBF
Manufacturer : Infineon Technologies
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N/P-CH 20V 2.7A 6-TSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
135+
$0.380
$51.300
315+
$0.322
$101.430
485+
$0.312
$151.320
665+
$0.302
$200.830
860+
$0.292
$251.120
1,145+
$0.263
$301.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A, 2.2A
Maximum Rds On at Id,Vgs 90 mOhm @ 2.7A, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 400pF @ 15V
Maximum Power Dissipation 960mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1046521-IRF5851TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial

IRF5851TRPBF, produced by Infineon Technologies, is a transistor in 6-TSOP SMD (SMT) package. The features include 20V drain-source breakdown voltage, 2.7A, 2.2A continuous drain current at 25°C ,1.25V @ 250μA gate-source threshold voltage. IRF5851TRPBF is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 2.7A, 2.2A
Maximum Rds On at Id,Vgs 90 mOhm @ 2.7A, 4.5V
Gate-Source Threshold Voltage 1.25V @ 250μA
Max Gate Charge 6nC @ 4.5V
Max Input Capacitance 400pF @ 15V
Maximum Power Dissipation 960mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1046521-IRF5851TRPBF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRF5851TRPBF
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
IRF5851TRPBF Price

IRF5851TRPBF Datasheet
IRF5851TRPBF Application

IRF5851TRPBF Replacement
IRF5851TRPBF Pdf

IRF5851TRPBF Pinout
IRF5851TRPBF Image

IRF5851TRPBF Picture
IRF5851TRPBF In Stock

IRF5851TRPBF Distributor
IRF5851TRPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LOW VOLTAGE SMART POWER STAGE 3
50
IC GATE NAND 1CH 3-INP 6-DFN
2000
2SC3229
2400
IC DRIVER MOSFET 3A DUAL 8-SOIC
1489
SCHOTTKY RECTIFIER 3.5 Amp | DIODE SCHOTTKY 60V 3.5A DPAK
450
IC DUAL-SLT PCI PWR CTRL 80HTQFP
72

Top Sellers