Search
Filters

IRFZ44EPBF

MOSFET N-CH 60V 48A TO-220AB
Manufacturer: Infineon Technologies
rohs
Availability: 1 In Stock
IRFZ44EPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 48A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. IRFZ44EPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1360pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 29A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047242-IRFZ44EPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1360pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 29A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047242-IRFZ44EPBF
IRFZ44EPBF Price

IRFZ44EPBF Datasheet
IRFZ44EPBF Application

IRFZ44EPBF Replacement
IRFZ44EPBF Pdf

IRFZ44EPBF Pinout
IRFZ44EPBF Image

IRFZ44EPBF Picture
IRFZ44EPBF In Stock

IRFZ44EPBF Distributor
IRFZ44EPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 7.7A DPAK
16200
Ultra-Miniature SIP Package
315
MOSFET N-CH 100V 4.6A 8-SOIC
100
TVS DIODE 33.3VWM 53.9VC SMA
5191
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
6322
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 28-TQFN (5x5)
15
IC TXRX QUAD LVDS 32-TQFP
93