Search
Filters

IRL3402L

Part No : IRL3402L
Manufacturer : Vishay
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 20V 85A TO-262
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 71,953 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 7V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 78nC @ 4.5V
Max Input Capacitance 3300pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 51A, 7V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-262-3
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047458-IRL3402L
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
IRL3402L, produced by Vishay, is a N-Channel MOSFET transistor in TO-262-3 Through Hole package. The features include 20V drain-source breakdown voltage, 85A (Tc) continuous drain current at 25°C ,700mV @ 250μA gate-source threshold voltage. IRL3402L is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Tube/Rail
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 85A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 7V
Gate-Source Threshold Voltage 700mV @ 250μA
Max Gate Charge 78nC @ 4.5V
Max Input Capacitance 3300pF @ 15V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 51A, 7V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-262-3
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 1047458-IRL3402L
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for IRL3402L
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
IRL3402L Price

IRL3402L Datasheet
IRL3402L Application

IRL3402L Replacement
IRL3402L Pdf

IRL3402L Pinout
IRL3402L Image

IRL3402L Picture
IRL3402L In Stock

IRL3402L Distributor
IRL3402L Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SATA SIGNAL CABLE
181167
3-Terminal Low Current Negative Voltage Regulator
308
Broadband CATV Amplifier 50 - 1000 MHz
53
IC OPAMP GP 1MHZ 14SOIC
10
Rectifier diodes Schottky barrier
179

Top Sellers