Search
Filters

IRLR024ZPBF

MOSFET N-CH 55V 16A DPAK
Manufacturer: Infineon Technologies
rohs
Availability: 16,770 In Stock
IRLR024ZPBF, produced by Infineon Technologies, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 55V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. IRLR024ZPBF is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 9.9nC @ 5V
Max Input Capacitance 380pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047578-IRLR024ZPBF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 9.9nC @ 5V
Max Input Capacitance 380pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 58 mOhm @ 9.6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1047578-IRLR024ZPBF
IRLR024ZPBF Price

IRLR024ZPBF Datasheet
IRLR024ZPBF Application

IRLR024ZPBF Replacement
IRLR024ZPBF Pdf

IRLR024ZPBF Pinout
IRLR024ZPBF Image

IRLR024ZPBF Picture
IRLR024ZPBF In Stock

IRLR024ZPBF Distributor
IRLR024ZPBF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
40 V, 2 A PNP low VCEsat (BISS) transistor
154637
IC OPAMP GP 225KHZ RRO TSOT23-5
803
DIODE SW 1000V DO-219AB
147000
IC DAC 10BIT VOLT OUT 8-SOIC
2294
512Kx36 & 1Mx18 Pipelined NtRAM
173
IC CIRCUIT RESET MICRO SOT23-3
18065