Search
Filters

LP2951CD-3.0R2G

Part No : LP2951CD-3.0R2G
Manufacturer : ON Semiconductor
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3V 0.1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056109-LP2951CD-3.0R2G
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
ON Semiconductor LP2951CD-3.0R2G, 100mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.45V @ 100mA maximum drop voltage. The LP2951CD-3.0R2G is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1056109-LP2951CD-3.0R2G
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP2951CD-3.0R2G
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
LP2951CD-3.0R2G Price

LP2951CD-3.0R2G Datasheet
LP2951CD-3.0R2G Application

LP2951CD-3.0R2G Replacement
LP2951CD-3.0R2G Pdf

LP2951CD-3.0R2G Pinout
LP2951CD-3.0R2G Image

LP2951CD-3.0R2G Picture
LP2951CD-3.0R2G In Stock

LP2951CD-3.0R2G Distributor
LP2951CD-3.0R2G PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
HEXFET® Power MOSFET | MOSFET N-CH 250V 2.1A TO220FP
95
IC HEX INVERTER OPEN DRN 14-SOP
453
LOW-POWER RS-485 LINE DRIVER AND RECEIVER PAIRS
IC BUFF/DVR DUAL N-INV 20QSOP
189
IC REG LDO 3.3V 3A TO220FL
8
DIODE ZENER 9.1V 350MW SOT23-3
2592
HIGHLY EFFICIENT INTEGRATED 12A SYNCHRONOUS BUCK REGULATOR
2

Top Sellers