Search
Filters

LP5527TLX/NOPB

Part No :
LP5527TLX/NOPB
Manufacturer :
Catalog :
PMIC - LED Drivers
Description :
IC LED DRIVER RGLTR 1.7A 30TUSMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 148,960 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 1.7A (Switch)
Frequency 1MHz to 2MHz
Applications Backlight, Camera Flash
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 30-TuSMD
Win Source Part Number 1056806-LP5527TLX/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
The LP5527TLX/NOPB is defined as PMIC - LED Drivers ,included in Integrated Circuits(ICs) group. The designer and manufactured of LP5527TLX/NOPB is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of LP5527TLX/NOPB is 472407. More detailed data for LP5527TLX/NOPB, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 5
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 1.7A (Switch)
Frequency 1MHz to 2MHz
Applications Backlight, Camera Flash
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 30-TuSMD
Win Source Part Number 1056806-LP5527TLX/NOPB
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LP5527TLX/NOPB
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
LP5527TLX/NOPB Price

LP5527TLX/NOPB Datasheet
LP5527TLX/NOPB Application

LP5527TLX/NOPB Replacement
LP5527TLX/NOPB Pdf

LP5527TLX/NOPB Pinout
LP5527TLX/NOPB Image

LP5527TLX/NOPB Picture
LP5527TLX/NOPB In Stock

LP5527TLX/NOPB Distributor
LP5527TLX/NOPB PMIC - LED Drivers

Image
Mfr.Part No
Description
Stock
TVS DIODE 3.3VWM 36VC SOD323
1785
PolySwitch Resettable Devices
49
Switching Voltage Regulators
473
IC MCU 8BIT 7KB OTP 28SOIC
67
UHF OSCILLATOR AND UHF MIXER NPN SILICON EPITAXIAL TRANSISTOR MINI MOLD
1800
MOSFET P-CH 500V 1.9A TO-220F
11
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
54
IC REG LDO ADJ 0.8A 8SON
100
16Meg x 8, 8Meg x16 128-MBIT SYNCHRONOUS DRAM
822

Top Sellers