Search
Filters

MAKK2016T2R2M

Part No :
MAKK2016T2R2M
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 2.2UH 1.5A 160 MOHM
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
590+
$0.0850
$50.150
1,355+
$0.0740
$100.270
2,085+
$0.0720
$150.120
2,900+
$0.0690
$200.100
3,735+
$0.0670
$250.245
4,920+
$0.0610
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 42,000 pieces
MOQ: 590 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.5A
Current - Saturation 1.5A
DC Resistance (DCR) 160 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1065648-MAKK2016T2R2M
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The MAKK2016T2R2M is a Metal Wirewound inductor, produced by Taiyo Yuden, assembled in the 0806 (2016 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 160 mOhm Max. It is ideal for driving 1.5A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 2.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.5A
Current - Saturation 1.5A
DC Resistance (DCR) 160 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1065648-MAKK2016T2R2M
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAKK2016T2R2M
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
MAKK2016T2R2M Price

MAKK2016T2R2M Datasheet
MAKK2016T2R2M Application

MAKK2016T2R2M Replacement
MAKK2016T2R2M Pdf

MAKK2016T2R2M Pinout
MAKK2016T2R2M Image

MAKK2016T2R2M Picture
MAKK2016T2R2M In Stock

MAKK2016T2R2M Distributor
MAKK2016T2R2M Fixed Inductors

Image
Mfr.Part No
Description
Stock
CONTROL CIRCUIT FOR HOME APPLIANCE MCU BASED APPLICATION
RF FET LDMOS 65V 19DB SOT502B
36
IC REG BUCK 2.1V 0.5A SYNC 6SON
330
IC LATCH OCTAL D-TYPE 20-TSSOP
365
PNP EPITAXIAL SILICON TRANSISTOR | THROUGH-HOLE TRANSISTOR-SMALL SI
1858

Top Sellers